Vishay Intertechnology, Inc. RES 76.8 OHM 1% 1/4W AXIAL RLR07C76R8FRBSL

Description
RES 76.8ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1% 1/4W AXIAL - RLR07C76R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1% 1/4W AXIAL
RLR07C76R8FRBSL
RES 76.8 OHM 1% 1/4W AXIAL RLR07C76R8FRBSL
RES 76.8ohm 1% 1/4W AXIAL

RES 76.8ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C76R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C76R8FRBSL-ND
Through Hole Resistors RLR07C76R8FRBSL-ND
76.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

76.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C76R8FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C76R8FRBSL
Through Hole Resistors RLR07C76R8FRBSL
RES 76.8 OHM 1% 1/4W AXIAL

RES 76.8 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C76R8FRBSL RLR07C76R8FRBSL-ND RLR07C76R8FRBSL
Product Name RES 76.8 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details