Vishay Intertechnology, Inc. RES 75 OHM 2% 1/4W AXIAL RLR07C75R0GMBSL

Description
RES 75ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 75ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 2% 1/4W AXIAL - RLR07C75R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 2% 1/4W AXIAL
RLR07C75R0GMBSL
RES 75 OHM 2% 1/4W AXIAL RLR07C75R0GMBSL
RES 75ohm 2% 1/4W AXIAL

RES 75ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C75R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C75R0GMBSL-ND
Through Hole Resistors RLR07C75R0GMBSL-ND
75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C75R0GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C75R0GMBSL
Through Hole Resistors RLR07C75R0GMBSL
RES 75 OHM 2% 1/4W AXIAL

RES 75 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C75R0GMBSL RLR07C75R0GMBSL-ND RLR07C75R0GMBSL
Product Name RES 75 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details