Vishay Intertechnology, Inc. RES 75 OHM 1% 1/4W AXIAL RLR07C75R0FMRSL

Description
RES 75ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1% 1/4W AXIAL - RLR07C75R0FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1% 1/4W AXIAL
RLR07C75R0FMRSL
RES 75 OHM 1% 1/4W AXIAL RLR07C75R0FMRSL
RES 75ohm 1% 1/4W AXIAL

RES 75ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C75R0FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C75R0FMRSL-ND
Through Hole Resistors RLR07C75R0FMRSL-ND
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C75R0FMRSL RLR07C75R0FMRSL-ND
Product Name RES 75 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers