Vishay Intertechnology, Inc. RES 7.5M OHM 2% 1/4W AXIAL RLR07C7504GPB14

Description
RES 7.5Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 2% 1/4W AXIAL - RLR07C7504GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 2% 1/4W AXIAL
RLR07C7504GPB14
RES 7.5M OHM 2% 1/4W AXIAL RLR07C7504GPB14
RES 7.5Mohm 2% 1/4W AXIAL

RES 7.5Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7504GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7504GPB14-ND
Through Hole Resistors RLR07C7504GPB14-ND
7.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7504GPB14 RLR07C7504GPB14-ND
Product Name RES 7.5M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details