Vishay Intertechnology, Inc. RES 7.5M OHM 1% 1/4W AXIAL RLR07C7504FRRSL

Description
RES 7.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 7.5Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1% 1/4W AXIAL - RLR07C7504FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1% 1/4W AXIAL
RLR07C7504FRRSL
RES 7.5M OHM 1% 1/4W AXIAL RLR07C7504FRRSL
RES 7.5Mohm 1% 1/4W AXIAL

RES 7.5Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7504FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7504FRRSL-ND
Through Hole Resistors RLR07C7504FRRSL-ND
7.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

7.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7504FRRSL RLR07C7504FRRSL-ND
Product Name RES 7.5M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details