750 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 750K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RLR07C7503GRRE7TR-ND | RLR07C7503GRRE7 |
| Product Name | Through Hole Resistors | Res Metal Film 750K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 2 +/- % | 2 to 0.0100 +/- % |