Vishay Intertechnology, Inc. RES 75K OHM 2% 1/4W AXIAL RLR07C7502GSRE6

Description
RES 75Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 2% 1/4W AXIAL - RLR07C7502GSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 2% 1/4W AXIAL
RLR07C7502GSRE6
RES 75K OHM 2% 1/4W AXIAL RLR07C7502GSRE6
RES 75Kohm 2% 1/4W AXIAL

RES 75Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7502GSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7502GSRE6-ND
Through Hole Resistors RLR07C7502GSRE6-ND
75 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

75 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C7502GSRE6 RLR07C7502GSRE6-ND
Product Name RES 75K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details