Vishay Intertechnology, Inc. RES 73.2 OHM 1% 1/4W AXIAL RLR07C73R2FSBSL

Description
RES 73.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1% 1/4W AXIAL - RLR07C73R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1% 1/4W AXIAL
RLR07C73R2FSBSL
RES 73.2 OHM 1% 1/4W AXIAL RLR07C73R2FSBSL
RES 73.2ohm 1% 1/4W AXIAL

RES 73.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C73R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C73R2FSBSL-ND
Through Hole Resistors RLR07C73R2FSBSL-ND
73.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

73.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C73R2FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C73R2FSBSL
Through Hole Resistors RLR07C73R2FSBSL
RES 73.2 OHM 1% 1/4W AXIAL

RES 73.2 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C73R2FSBSL RLR07C73R2FSBSL-ND RLR07C73R2FSBSL
Product Name RES 73.2 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers