Vishay Intertechnology, Inc. RES 715 OHM 1% 1/4W AXIAL RLR07C7150FMBSL

Description
RES 715ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1% 1/4W AXIAL - RLR07C7150FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1% 1/4W AXIAL
RLR07C7150FMBSL
RES 715 OHM 1% 1/4W AXIAL RLR07C7150FMBSL
RES 715ohm 1% 1/4W AXIAL

RES 715ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C7150FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C7150FMBSL-ND
Through Hole Resistors RLR07C7150FMBSL-ND
715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

715 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C7150FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C7150FMBSL
Through Hole Resistors RLR07C7150FMBSL
RES 715 OHM 1% 1/4W AXIAL

RES 715 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C7150FMBSL RLR07C7150FMBSL-ND RLR07C7150FMBSL
Product Name RES 715 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details