Vishay Intertechnology, Inc. RES 6.19 OHM 1% 1/4W AXIAL RLR07C6R19FMB14

Description
RES 6.19ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1% 1/4W AXIAL - RLR07C6R19FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1% 1/4W AXIAL
RLR07C6R19FMB14
RES 6.19 OHM 1% 1/4W AXIAL RLR07C6R19FMB14
RES 6.19ohm 1% 1/4W AXIAL

RES 6.19ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6R19FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6R19FMB14-ND
Through Hole Resistors RLR07C6R19FMB14-ND
6.19 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6R19FMB14 RLR07C6R19FMB14-ND
Product Name RES 6.19 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers