Vishay Intertechnology, Inc. RES 68.1 OHM 1% 1/4W AXIAL RLR07C68R1FRBSL

Description
RES 68.1ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1% 1/4W AXIAL - RLR07C68R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1% 1/4W AXIAL
RLR07C68R1FRBSL
RES 68.1 OHM 1% 1/4W AXIAL RLR07C68R1FRBSL
RES 68.1ohm 1% 1/4W AXIAL

RES 68.1ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C68R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C68R1FRBSL-ND
Through Hole Resistors RLR07C68R1FRBSL-ND
68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C68R1FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C68R1FRBSL
Through Hole Resistors RLR07C68R1FRBSL
RES 68.1 OHM 1% 1/4W AXIAL

RES 68.1 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C68R1FRBSL RLR07C68R1FRBSL-ND RLR07C68R1FRBSL
Product Name RES 68.1 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers