Vishay Intertechnology, Inc. RES 68 OHM 2% 1/4W AXIAL RLR07C68R0GSR36

Description
RES 68ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 68ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 2% 1/4W AXIAL - RLR07C68R0GSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2% 1/4W AXIAL
RLR07C68R0GSR36
RES 68 OHM 2% 1/4W AXIAL RLR07C68R0GSR36
RES 68ohm 2% 1/4W AXIAL

RES 68ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C68R0GSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C68R0GSR36-ND
Through Hole Resistors RLR07C68R0GSR36-ND
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C68R0GSR36 RLR07C68R0GSR36-ND
Product Name RES 68 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details