Vishay Intertechnology, Inc. RLR07C6812FSB14 RLR07C6812FSB14

Description
RLR07C6812FSB14
Request a Quote Datasheet
Description
RLR07C6812FSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C6812FSB14 - RLR07C6812FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C6812FSB14
RLR07C6812FSB14
RLR07C6812FSB14 RLR07C6812FSB14
RLR07C6812FSB14

RLR07C6812FSB14

Supplier's Site
Through Hole Resistors - RLR07C6812FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6812FSB14-ND
Through Hole Resistors RLR07C6812FSB14-ND
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor, Metal Film, 68.1Kohm, 250Mw, 1%; Resistance Vishay - 81H4059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 68.1Kohm, 250Mw, 1%; Resistance Vishay
81H4059
Resistor, Metal Film, 68.1Kohm, 250Mw, 1%; Resistance Vishay 81H4059
RESISTOR, METAL FILM, 68.1KOHM, 250mW, 1%; Resistance:68.1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 68.1KOHM, 250mW, 1%; Resistance:68.1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C6812FSB14 RLR07C6812FSB14-ND 81H4059
Product Name RLR07C6812FSB14 Through Hole Resistors Resistor, Metal Film, 68.1Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers