Vishay Intertechnology, Inc. RES 62K OHM 2% 1/4W AXIAL RLR07C6202GMBSL

Description
RES 62Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 2% 1/4W AXIAL - RLR07C6202GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 2% 1/4W AXIAL
RLR07C6202GMBSL
RES 62K OHM 2% 1/4W AXIAL RLR07C6202GMBSL
RES 62Kohm 2% 1/4W AXIAL

RES 62Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6202GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6202GMBSL-ND
Through Hole Resistors RLR07C6202GMBSL-ND
62 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6202GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6202GMBSL
Through Hole Resistors RLR07C6202GMBSL
RES 62K OHM 2% 1/4W AXIAL

RES 62K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6202GMBSL RLR07C6202GMBSL-ND RLR07C6202GMBSL
Product Name RES 62K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 62000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details