Vishay Precision Group RLR07C6200GSB14 RLR07C6200GSB14

Description
RLR07C6200GSB14
Request a Quote Datasheet
Description
RLR07C6200GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C6200GSB14 - RLR07C6200GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C6200GSB14
RLR07C6200GSB14
RLR07C6200GSB14 RLR07C6200GSB14
RLR07C6200GSB14

RLR07C6200GSB14

Supplier's Site
Through Hole Resistors - RLR07C6200GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6200GSB14-ND
Through Hole Resistors RLR07C6200GSB14-ND
620 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

620 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 620 Ohm, 250Mw, 2%; Resistance Vishay - 81H5868 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 620 Ohm, 250Mw, 2%; Resistance Vishay
81H5868
Metal Film Resistor, 620 Ohm, 250Mw, 2%; Resistance Vishay 81H5868
METAL FILM RESISTOR, 620 OHM, 250mW, 2%; Resistance:620ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 620 OHM, 250mW, 2%; Resistance:620ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C6200GSB14 RLR07C6200GSB14-ND 81H5868
Product Name RLR07C6200GSB14 Through Hole Resistors Metal Film Resistor, 620 Ohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details