Vishay Intertechnology, Inc. RES 619K OHM 1% 1/4W AXIAL RLR07C6193FRBSL

Description
RES 619Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1% 1/4W AXIAL - RLR07C6193FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1% 1/4W AXIAL
RLR07C6193FRBSL
RES 619K OHM 1% 1/4W AXIAL RLR07C6193FRBSL
RES 619Kohm 1% 1/4W AXIAL

RES 619Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6193FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6193FRBSL-ND
Through Hole Resistors RLR07C6193FRBSL-ND
619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6193FRBSL RLR07C6193FRBSL-ND
Product Name RES 619K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details