Vishay Intertechnology, Inc. RES 619 OHM 1% 1/4W AXIAL RLR07C6190FSBSL

Description
RES 619ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1% 1/4W AXIAL - RLR07C6190FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1% 1/4W AXIAL
RLR07C6190FSBSL
RES 619 OHM 1% 1/4W AXIAL RLR07C6190FSBSL
RES 619ohm 1% 1/4W AXIAL

RES 619ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6190FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6190FSBSL-ND
Through Hole Resistors RLR07C6190FSBSL-ND
619 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6190FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6190FSBSL
Through Hole Resistors RLR07C6190FSBSL
RES 619 OHM 1% 1/4W AXIAL

RES 619 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6190FSBSL RLR07C6190FSBSL-ND RLR07C6190FSBSL
Product Name RES 619 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers