Vishay Intertechnology, Inc. RES 60.4 OHM 1% 1/4W AXIAL RLR07C60R4FRRSL

Description
RES 60.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1% 1/4W AXIAL - RLR07C60R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1% 1/4W AXIAL
RLR07C60R4FRRSL
RES 60.4 OHM 1% 1/4W AXIAL RLR07C60R4FRRSL
RES 60.4ohm 1% 1/4W AXIAL

RES 60.4ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C60R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C60R4FRRSL-ND
Through Hole Resistors RLR07C60R4FRRSL-ND
60.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C60R4FRRSL RLR07C60R4FRRSL-ND
Product Name RES 60.4 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers