RES 5.23ohm 1% 1/4W AXIAL
5.23 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR07C5R23FMBSL | RLR07C5R23FMBSL-ND |
| Product Name | RES 5.23 OHM 1% 1/4W AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 5.23 ohms | 5.23 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |