Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5900FSBSL

Description
590 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
590 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5900FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5900FSBSL-ND
Through Hole Resistors RLR07C5900FSBSL-ND
590 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 590 OHM 1% 1/4W AXIAL - RLR07C5900FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1% 1/4W AXIAL
RLR07C5900FSBSL
RES 590 OHM 1% 1/4W AXIAL RLR07C5900FSBSL
RES 590ohm 1% 1/4W AXIAL

RES 590ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5900FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5900FSBSL
Through Hole Resistors RLR07C5900FSBSL
RES 590 OHM 1% 1/4W AXIAL

RES 590 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5900FSBSL-ND RLR07C5900FSBSL RLR07C5900FSBSL
Product Name Through Hole Resistors RES 590 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 590 ohms 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details