Vishay Intertechnology, Inc. Res Metal Film 56.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C56R2FSP66

Description
Res Metal Film 56.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 56.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 56.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C56R2FSP66 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 56.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C56R2FSP66
Res Metal Film 56.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C56R2FSP66
Res Metal Film 56.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 56.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RLR07C56R2FSP66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C56R2FSP66-ND
Through Hole Resistors 541-RLR07C56R2FSP66-ND
56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C56R2FSP66 541-RLR07C56R2FSP66-ND
Product Name Res Metal Film 56.2 Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers