Vishay Intertechnology, Inc. RES 56.2 OHM 1% 1/4W AXIAL RLR07C56R2FPBSL

Description
RES 56.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1% 1/4W AXIAL - RLR07C56R2FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1% 1/4W AXIAL
RLR07C56R2FPBSL
RES 56.2 OHM 1% 1/4W AXIAL RLR07C56R2FPBSL
RES 56.2ohm 1% 1/4W AXIAL

RES 56.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C56R2FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C56R2FPBSL-ND
Through Hole Resistors RLR07C56R2FPBSL-ND
56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C56R2FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C56R2FPBSL
Through Hole Resistors RLR07C56R2FPBSL
RES 56.2 OHM 1% 1/4W AXIAL

RES 56.2 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C56R2FPBSL RLR07C56R2FPBSL-ND RLR07C56R2FPBSL
Product Name RES 56.2 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details