Vishay Intertechnology, Inc. RLR07C56R0GSB14 RLR07C56R0GSB14

Description
RLR07C56R0GSB14
Request a Quote Datasheet
Description
RLR07C56R0GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C56R0GSB14 - RLR07C56R0GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C56R0GSB14
RLR07C56R0GSB14
RLR07C56R0GSB14 RLR07C56R0GSB14
RLR07C56R0GSB14

RLR07C56R0GSB14

Supplier's Site
Through Hole Resistors - RLR07C56R0GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C56R0GSB14-ND
Through Hole Resistors RLR07C56R0GSB14-ND
56 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 56 Ohm, 250Mw, 2%; Resistance Vishay - 64M0817 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56 Ohm, 250Mw, 2%; Resistance Vishay
64M0817
Metal Film Resistor, 56 Ohm, 250Mw, 2%; Resistance Vishay 64M0817
METAL FILM RESISTOR, 56 OHM, 250mW, 2%; Resistance:56ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 56 OHM, 250mW, 2%; Resistance:56ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C56R0GSB14 RLR07C56R0GSB14-ND 64M0817
Product Name RLR07C56R0GSB14 Through Hole Resistors Metal Film Resistor, 56 Ohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers