Vishay Intertechnology, Inc. RES 56K OHM 2% 1/4W AXIAL RLR07C5602GSRSL

Description
RES 56Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 2% 1/4W AXIAL - RLR07C5602GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 2% 1/4W AXIAL
RLR07C5602GSRSL
RES 56K OHM 2% 1/4W AXIAL RLR07C5602GSRSL
RES 56Kohm 2% 1/4W AXIAL

RES 56Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5602GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5602GSRSL-ND
Through Hole Resistors RLR07C5602GSRSL-ND
56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5602GSRSL RLR07C5602GSRSL-ND
Product Name RES 56K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers