Vishay Intertechnology, Inc. RES 560 OHM 2% 1/4W AXIAL RLR07C5600GSR36

Description
RES 560ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 560ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 2% 1/4W AXIAL - RLR07C5600GSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2% 1/4W AXIAL
RLR07C5600GSR36
RES 560 OHM 2% 1/4W AXIAL RLR07C5600GSR36
RES 560ohm 2% 1/4W AXIAL

RES 560ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5600GSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5600GSR36-ND
Through Hole Resistors RLR07C5600GSR36-ND
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5600GSR36 RLR07C5600GSR36-ND
Product Name RES 560 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details