Vishay Intertechnology, Inc. RES 560 OHM 2% 1/4W AXIAL RLR07C5600GPBSL

Description
RES 560ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 560ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 2% 1/4W AXIAL - RLR07C5600GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2% 1/4W AXIAL
RLR07C5600GPBSL
RES 560 OHM 2% 1/4W AXIAL RLR07C5600GPBSL
RES 560ohm 2% 1/4W AXIAL

RES 560ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5600GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5600GPBSL-ND
Through Hole Resistors RLR07C5600GPBSL-ND
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5600GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5600GPBSL
Through Hole Resistors RLR07C5600GPBSL
RES 560 OHM 2% 1/4W AXIAL

RES 560 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5600GPBSL RLR07C5600GPBSL-ND RLR07C5600GPBSL
Product Name RES 560 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details