Vishay Intertechnology, Inc. RES 53.6 OHM 1% 1/4W AXIAL RLR07C53R6FMB14

Description
RES 53.6ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1% 1/4W AXIAL - RLR07C53R6FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1% 1/4W AXIAL
RLR07C53R6FMB14
RES 53.6 OHM 1% 1/4W AXIAL RLR07C53R6FMB14
RES 53.6ohm 1% 1/4W AXIAL

RES 53.6ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C53R6FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C53R6FMB14-ND
Through Hole Resistors RLR07C53R6FMB14-ND
53.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C53R6FMB14 RLR07C53R6FMB14-ND
Product Name RES 53.6 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details