Vishay Intertechnology, Inc. RES 53.6K OHM 1% 1/4W AXIAL RLR07C5362FSBSL

Description
RES 53.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1% 1/4W AXIAL - RLR07C5362FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1% 1/4W AXIAL
RLR07C5362FSBSL
RES 53.6K OHM 1% 1/4W AXIAL RLR07C5362FSBSL
RES 53.6Kohm 1% 1/4W AXIAL

RES 53.6Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5362FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5362FSBSL-ND
Through Hole Resistors RLR07C5362FSBSL-ND
53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5362FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5362FSBSL
Through Hole Resistors RLR07C5362FSBSL
RES 53.6K OHM 1% 1/4W AXIAL

RES 53.6K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5362FSBSL RLR07C5362FSBSL-ND RLR07C5362FSBSL
Product Name RES 53.6K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details