Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5231FPRSL

Description
5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5231FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5231FPRSL-ND
Through Hole Resistors RLR07C5231FPRSL-ND
5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.23K OHM 1% 1/4W AXIAL - RLR07C5231FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1% 1/4W AXIAL
RLR07C5231FPRSL
RES 5.23K OHM 1% 1/4W AXIAL RLR07C5231FPRSL
RES 5.23Kohm 1% 1/4W AXIAL

RES 5.23Kohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C5231FPRSL-ND RLR07C5231FPRSL
Product Name Through Hole Resistors RES 5.23K OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details