RES Metal Film 51.1 1% 1/4 100 AXL Tape and Reel
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR07C51R1FSR3623 | 541-RLR07C51R1FSR3623TR-ND |
| Product Name | RES Metal Film 51.1 1% 1/4 100 AXL Tape and Reel | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Mounting / Packaging | Axial Leads; Axial |