Vishay Intertechnology, Inc. Res Metal Film 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C51R0GRRE623

Description
Res Metal Film 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR07C51R0GRRE623 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR07C51R0GRRE623
Res Metal Film 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C51R0GRRE623
Res Metal Film 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C51R0GRRE623TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C51R0GRRE623TR-ND
Through Hole Resistors 541-RLR07C51R0GRRE623TR-ND
51 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C51R0GRRE623 541-RLR07C51R0GRRE623TR-ND
Product Name Res Metal Film 51 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details