Vishay Intertechnology, Inc. RES 511K OHM 1% 1/4W AXIAL RLR07C5113FRBSL

Description
RES 511Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1% 1/4W AXIAL - RLR07C5113FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1% 1/4W AXIAL
RLR07C5113FRBSL
RES 511K OHM 1% 1/4W AXIAL RLR07C5113FRBSL
RES 511Kohm 1% 1/4W AXIAL

RES 511Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5113FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5113FRBSL-ND
Through Hole Resistors RLR07C5113FRBSL-ND
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5113FRBSL RLR07C5113FRBSL-ND
Product Name RES 511K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details