Vishay Intertechnology, Inc. RES 51.1K OHM 1% 1/4W AXIAL RLR07C5112FPB14

Description
RES 51.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 51.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM 1% 1/4W AXIAL - RLR07C5112FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1% 1/4W AXIAL
RLR07C5112FPB14
RES 51.1K OHM 1% 1/4W AXIAL RLR07C5112FPB14
RES 51.1Kohm 1% 1/4W AXIAL

RES 51.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5112FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5112FPB14-ND
Through Hole Resistors RLR07C5112FPB14-ND
51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5112FPB14 RLR07C5112FPB14-ND
Product Name RES 51.1K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details