Vishay Intertechnology, Inc. RES 48.7K OHM 1% 1/4W AXIAL RLR07C4872FRBSL

Description
RES 48.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1% 1/4W AXIAL - RLR07C4872FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1% 1/4W AXIAL
RLR07C4872FRBSL
RES 48.7K OHM 1% 1/4W AXIAL RLR07C4872FRBSL
RES 48.7Kohm 1% 1/4W AXIAL

RES 48.7Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4872FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4872FRBSL-ND
Through Hole Resistors RLR07C4872FRBSL-ND
48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4872FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4872FRBSL
Through Hole Resistors RLR07C4872FRBSL
RES 48.7K OHM 1% 1/4W AXIAL

RES 48.7K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4872FRBSL RLR07C4872FRBSL-ND RLR07C4872FRBSL
Product Name RES 48.7K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 48700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers