Vishay Intertechnology, Inc. RES 4.87K OHM 1% 1/4W AXIAL RLR07C4871FPBSL

Description
RES 4.87Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1% 1/4W AXIAL - RLR07C4871FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1% 1/4W AXIAL
RLR07C4871FPBSL
RES 4.87K OHM 1% 1/4W AXIAL RLR07C4871FPBSL
RES 4.87Kohm 1% 1/4W AXIAL

RES 4.87Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4871FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4871FPBSL-ND
Through Hole Resistors RLR07C4871FPBSL-ND
4.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4871FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4871FPBSL
Through Hole Resistors RLR07C4871FPBSL
RES 4.87K OHM 1% 1/4W AXIAL

RES 4.87K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4871FPBSL RLR07C4871FPBSL-ND RLR07C4871FPBSL
Product Name RES 4.87K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers