Vishay Intertechnology, Inc. RES 487 OHM 1% 1/4W AXIAL RLR07C4870FPBSL

Description
RES 487ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 487ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1% 1/4W AXIAL - RLR07C4870FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1% 1/4W AXIAL
RLR07C4870FPBSL
RES 487 OHM 1% 1/4W AXIAL RLR07C4870FPBSL
RES 487ohm 1% 1/4W AXIAL

RES 487ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4870FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4870FPBSL-ND
Through Hole Resistors RLR07C4870FPBSL-ND
487 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

487 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4870FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4870FPBSL
Through Hole Resistors RLR07C4870FPBSL
RES 487 OHM 1% 1/4W AXIAL

RES 487 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4870FPBSL RLR07C4870FPBSL-ND RLR07C4870FPBSL
Product Name RES 487 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details