Vishay Intertechnology, Inc. Through Hole Resistors RLR07C47R5FSR36

Description
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C47R5FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C47R5FSR36-ND
Through Hole Resistors RLR07C47R5FSR36-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,47.5,1%,100PPM,S/.001%,T/R - RLR07C47R5FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,47.5,1%,100PPM,S/.001%,T/R
RLR07C47R5FSR36
MF,1/4W,47.5,1%,100PPM,S/.001%,T/R RLR07C47R5FSR36
MF,1/4W,47.5,1%,100P PM,S/.001%,T/R

MF,1/4W,47.5,1%,100PPM,S/.001%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C47R5FSR36-ND RLR07C47R5FSR36
Product Name Through Hole Resistors MF,1/4W,47.5,1%,100PPM,S/.001%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers