Vishay Intertechnology, Inc. RES 47.5 OHM 1% 1/4W AXIAL RLR07C47R5FSB14

Description
RES 47.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1% 1/4W AXIAL - RLR07C47R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1% 1/4W AXIAL
RLR07C47R5FSB14
RES 47.5 OHM 1% 1/4W AXIAL RLR07C47R5FSB14
RES 47.5ohm 1% 1/4W AXIAL

RES 47.5ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C47R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C47R5FSB14-ND
Through Hole Resistors RLR07C47R5FSB14-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay - 51C4421 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay
51C4421
Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay 51C4421
METAL FILM RESISTOR, 47.5 OHM, 250mW, 1%; Resistance:47.5ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 47.5 OHM, 250mW, 1%; Resistance:47.5ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C47R5FSB14 RLR07C47R5FSB14-ND 51C4421
Product Name RES 47.5 OHM 1% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers