Vishay Intertechnology, Inc. RES 4.75M OHM 1% 1/4W AXIAL RLR07C4754FRRE6

Description
RES 4.75Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.75Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75M OHM 1% 1/4W AXIAL - RLR07C4754FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75M OHM 1% 1/4W AXIAL
RLR07C4754FRRE6
RES 4.75M OHM 1% 1/4W AXIAL RLR07C4754FRRE6
RES 4.75Mohm 1% 1/4W AXIAL

RES 4.75Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4754FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4754FRRE6-ND
Through Hole Resistors RLR07C4754FRRE6-ND
4.75 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4754FRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4754FRRE6
Through Hole Resistors RLR07C4754FRRE6
RES 4.75M OHM 1% 1/4W AXIAL

RES 4.75M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4754FRRE6 RLR07C4754FRRE6-ND RLR07C4754FRRE6
Product Name RES 4.75M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4.75E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details