Vishay Intertechnology, Inc. Res Metal Film 4.75M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR07C4754FRB14

Description
Res Metal Film 4.75M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 4.75M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.75M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR07C4754FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.75M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR07C4754FRB14
Res Metal Film 4.75M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR07C4754FRB14
Res Metal Film 4.75M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 4.75M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C4754FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4754FRB14-ND
Through Hole Resistors RLR07C4754FRB14-ND
4.75 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4754FRB14 RLR07C4754FRB14-ND
Product Name Res Metal Film 4.75M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers