Vishay Intertechnology, Inc. RES 4.7M OHM 2% 1/4W AXIAL RLR07C4704GPRSL

Description
RES 4.7Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.7Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 2% 1/4W AXIAL - RLR07C4704GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 2% 1/4W AXIAL
RLR07C4704GPRSL
RES 4.7M OHM 2% 1/4W AXIAL RLR07C4704GPRSL
RES 4.7Mohm 2% 1/4W AXIAL

RES 4.7Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4704GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4704GPRSL-ND
Through Hole Resistors RLR07C4704GPRSL-ND
4.7 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4704GPRSL RLR07C4704GPRSL-ND
Product Name RES 4.7M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.70E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details