Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4703GPBSL

Description
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4703GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4703GPBSL-ND
Through Hole Resistors RLR07C4703GPBSL-ND
470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 470K OHM 2% 1/4W AXIAL - RLR07C4703GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 2% 1/4W AXIAL
RLR07C4703GPBSL
RES 470K OHM 2% 1/4W AXIAL RLR07C4703GPBSL
RES 470Kohm 2% 1/4W AXIAL

RES 470Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4703GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4703GPBSL
Through Hole Resistors RLR07C4703GPBSL
RES 470K OHM 2% 1/4W AXIAL

RES 470K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4703GPBSL-ND RLR07C4703GPBSL RLR07C4703GPBSL
Product Name Through Hole Resistors RES 470K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details