Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4702GPRE8

Description
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C4702GPRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4702GPRE8TR-ND
Through Hole Resistors 541-RLR07C4702GPRE8TR-ND
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 47K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R - RLR07C4702GPRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
RLR07C4702GPRE8
Res Metal Film 47K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R RLR07C4702GPRE8
Res Metal Film 47K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 47K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C4702GPRE8TR-ND RLR07C4702GPRE8
Product Name Through Hole Resistors Res Metal Film 47K Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details