Vishay Intertechnology, Inc. RES 47K OHM 2% 1/4W AXIAL RLR07C4702GMRSL

Description
RES 47Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 2% 1/4W AXIAL - RLR07C4702GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 2% 1/4W AXIAL
RLR07C4702GMRSL
RES 47K OHM 2% 1/4W AXIAL RLR07C4702GMRSL
RES 47Kohm 2% 1/4W AXIAL

RES 47Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4702GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4702GMRSL-ND
Through Hole Resistors RLR07C4702GMRSL-ND
47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4702GMRSL RLR07C4702GMRSL-ND
Product Name RES 47K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details