Vishay Intertechnology, Inc. MF,1/4W,4.7K ,2%,100PPM,S/.001%,BULK RLR07C4701GSBSL

Description
MF,1/4W,4.7K ,2%,100PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,4.7K ,2%,100PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,4.7K ,2%,100PPM,S/.001%,BULK - RLR07C4701GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,4.7K ,2%,100PPM,S/.001%,BULK
RLR07C4701GSBSL
MF,1/4W,4.7K ,2%,100PPM,S/.001%,BULK RLR07C4701GSBSL
MF,1/4W,4.7K ,2%,100PPM,S/.001%,B ULK

MF,1/4W,4.7K ,2%,100PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RLR07C4701GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4701GSBSL-ND
Through Hole Resistors RLR07C4701GSBSL-ND
4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C4701GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4701GSBSL
Through Hole Resistors RLR07C4701GSBSL
RES 4.7K OHM 2% 1/4W AXIAL

RES 4.7K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4701GSBSL RLR07C4701GSBSL-ND RLR07C4701GSBSL
Product Name MF,1/4W,4.7K ,2%,100PPM,S/.001%,BULK Through Hole Resistors Through Hole Resistors
Tolerance 2 to 1.00E-3 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details