Vishay Precision Group Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C4701GSB14

Description
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C4701GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C4701GSB14
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C4701GSB14
Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RLR07C4701GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C4701GSB14-ND
Through Hole Resistors 541-RLR07C4701GSB14-ND
4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.7Kohm, 250Mw, 2%; Resistance Vishay - 13C2667 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 250Mw, 2%; Resistance Vishay
13C2667
Metal Film Resistor, 4.7Kohm, 250Mw, 2%; Resistance Vishay 13C2667
METAL FILM RESISTOR, 4.7KOHM, 250mW, 2%; Resistance:4.7kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.7KOHM, 250mW, 2%; Resistance:4.7kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201050
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201050
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site
RES 4.7K OHM 2% 1/4W AXIAL - 873-RLR07C4701GSB14 - Utmel Electronic Limited
Hong Kong, China
RES 4.7K OHM 2% 1/4W AXIAL
873-RLR07C4701GSB14
RES 4.7K OHM 2% 1/4W AXIAL 873-RLR07C4701GSB14
RES 4.7K OHM 2% 1/4W AXIAL

RES 4.7K OHM 2% 1/4W AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RLR07C4701GSB14 541-RLR07C4701GSB14-ND 13C2667 70201050 873-RLR07C4701GSB14
Product Name Res Metal Film 4.7K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 4.7Kohm, 250Mw, 2%; Resistance Vishay Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy RES 4.7K OHM 2% 1/4W AXIAL
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads ThroughHole; Axial Leads; Through Hole
Tolerance 2 to 1.00E-3 +/- % 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details