Vishay Precision Group RES 4.7K OHM 2% 1/4W AXIAL RLR07C4701GRRE6

Description
RES 4.7Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 2% 1/4W AXIAL - RLR07C4701GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 2% 1/4W AXIAL
RLR07C4701GRRE6
RES 4.7K OHM 2% 1/4W AXIAL RLR07C4701GRRE6
RES 4.7Kohm 2% 1/4W AXIAL

RES 4.7Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4701GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4701GRRE6-ND
Through Hole Resistors RLR07C4701GRRE6-ND
4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,4.7Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C4474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.7Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C4474
Resistor,metal Film,4.7Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C4474
Resistor,Metal Film,4.7KOhms,250WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,4.7KOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C4701GRRE6 RLR07C4701GRRE6-ND 51C4474
Product Name RES 4.7K OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,4.7Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers