Vishay Intertechnology, Inc. RES 470 OHM 2% 1/4W AXIAL RLR07C4700GPRSL

Description
RES 470ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 470ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 2% 1/4W AXIAL - RLR07C4700GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2% 1/4W AXIAL
RLR07C4700GPRSL
RES 470 OHM 2% 1/4W AXIAL RLR07C4700GPRSL
RES 470ohm 2% 1/4W AXIAL

RES 470ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4700GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4700GPRSL-ND
Through Hole Resistors RLR07C4700GPRSL-ND
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4700GPRSL RLR07C4700GPRSL-ND
Product Name RES 470 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers