Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4700GPBSL

Description
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4700GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4700GPBSL-ND
Through Hole Resistors RLR07C4700GPBSL-ND
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 470 OHM 2% 1/4W AXIAL - RLR07C4700GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2% 1/4W AXIAL
RLR07C4700GPBSL
RES 470 OHM 2% 1/4W AXIAL RLR07C4700GPBSL
RES 470ohm 2% 1/4W AXIAL

RES 470ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4700GPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4700GPBSL
Through Hole Resistors RLR07C4700GPBSL
RES 470 OHM 2% 1/4W AXIAL

RES 470 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4700GPBSL-ND RLR07C4700GPBSL RLR07C4700GPBSL
Product Name Through Hole Resistors RES 470 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details