Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4700GMBSL

Description
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4700GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4700GMBSL-ND
Through Hole Resistors RLR07C4700GMBSL-ND
470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 470 OHM 2% 1/4W AXIAL - RLR07C4700GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2% 1/4W AXIAL
RLR07C4700GMBSL
RES 470 OHM 2% 1/4W AXIAL RLR07C4700GMBSL
RES 470ohm 2% 1/4W AXIAL

RES 470ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4700GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4700GMBSL
Through Hole Resistors RLR07C4700GMBSL
RES 470 OHM 2% 1/4W AXIAL

RES 470 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4700GMBSL-ND RLR07C4700GMBSL RLR07C4700GMBSL
Product Name Through Hole Resistors RES 470 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details